The TRF2253PWR from Texas Instruments is a state-of-the-art integrated synthesizer and voltage-controlled oscillator (VCO) designed to meet the demanding requirements of wireless communication systems. This device is part of TI's extensive RF product line, known for high performance and reliability.
Key Features
- Frequency Range: The TRF2253 operates in a wide frequency range, making it suitable for a variety of applications, including base stations, mobile radios, and wireless infrastructure.
- Low Phase Noise: With its low phase noise performance, the TRF2253 ensures high-quality signal transmission, which is critical for both data integrity and overall system performance.
- Programmable: The device is highly programmable via a three-wire serial interface, allowing precise control over frequency and other parameters for optimal system integration.
- Integrated VCOs: It includes integrated VCOs with internal tank circuits, reducing the need for external components and simplifying the design process.
- Power Saving: The TRF2253 features power-saving modes, which help reduce power consumption in battery-powered devices, extending operational life.
- Package: Housed in a small 24-pin TSSOP (PWR) package, the TRF2253 is designed for space-constrained applications without compromising performance.
Applications
The TRF2253PWR is ideal for a wide range of applications, including:
- Wireless infrastructure
- Base stations for mobile communications
- Private mobile radios
- General RF synthesizer applications
Technical Specifications
| Parameter |
Value |
| Frequency Range |
400 MHz to 2700 MHz |
| Supply Voltage |
2.7V to 3.3V |
| Output Power |
Adjustable |
| Package Type |
24-pin TSSOP |
For designers and engineers looking for a reliable and versatile frequency synthesizer solution, the TRF2253PWR from Texas Instruments offers a powerful combination of features and performance, making it an excellent choice for advanced RF systems.