EN
  • EN
  • DE

TRF1600DRVR

Part No TRF1600DRVR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRUE RMS RF POWER DETECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273884-TRF1600DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1600DRVR CAD Model

Description

The TRF1600DRVR from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications that require reliable data conversion and transmission. This versatile device is an ideal component for advanced communication systems, industrial automation, and precision instrumentation.

Key Features

  • High-Speed Operation: The TRF1600DRVR is designed to operate at high speeds, ensuring swift data processing and transfer, which is critical for time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it suitable for energy-efficient designs and extending the battery life of portable devices.
  • Robust Interface: With a robust interface, the TRF1600DRVR is built to handle the rigors of complex data systems, ensuring reliable communication between components.
  • Compact Design: The compact form factor of the TRF1600DRVR makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Advanced Technology: Utilizing cutting-edge technology, this product offers superior performance that meets the demands of modern electronic systems.

Applications

  • Telecommunications
  • Data Acquisition Systems
  • Industrial Control
  • Medical Equipment
  • High-speed Data Processing

Product Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package / Case DRVR (6-Pin SOT-23)
Data Rate High-Speed
Interface Type Digital
Supply Voltage Specified by datasheet

For engineers and designers looking for a reliable and high-performance data conversion and transmission solution, the TRF1600DRVR from Texas Instruments is an outstanding choice. Its combination of speed, efficiency, and compact size makes it a versatile component that can enhance a wide array of electronic products and systems.

You May Also Be Interested in

Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess