EN
  • EN
  • DE

TRF1123IRTMR

Part No TRF1123IRTMR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description 2.1-GHz to 2.7-GHz 1-W Power Amplifier | IC AMP MMDS 2.1GHZ-2.7GHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Frequency 2.1GHz ~ 2.7GHz
P1dB 31.5dBm
Gain 30dB
Noise Figure 6dB ~ 7db
RF Type MMDS, MDS, WCS
Supply Voltage (V) ±4.75V ~ 5.25V
Supply Current 700mA
Test Frequency 2.1GHz ~ 2.7GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 757675-TRF1123IRTMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1123IRTMR CAD Model

Description

The TRF1123IRTMR is a cutting-edge component manufactured by Texas Instruments, one of the leading names in the semiconductor industry. This product is designed to cater to the needs of advanced RF (Radio Frequency) applications, providing a robust solution for a variety of communication systems.

Key Features

  • High Frequency Range: The TRF1123IRTMR operates at a high-frequency range, making it suitable for applications that require fast signal processing and transmission.
  • Low Noise Figure: With its low noise figure, it ensures minimal signal distortion and maintains signal integrity, which is crucial for high-performance communication systems.
  • High Linearity: The device offers high linearity, which is essential for maintaining the fidelity of the transmitted signal, especially in complex modulation schemes.
  • Efficient Power Consumption: Designed with power efficiency in mind, the TRF1123IRTMR helps in reducing the overall power consumption of the system, which is beneficial for battery-powered devices.
  • Compact Packaging: It comes in a compact package, allowing for integration into systems where space is at a premium without sacrificing performance.

Applications

The versatility of the TRF1123IRTMR makes it an ideal choice for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Microwave backhaul systems
  • RFID readers
  • Satellite communications
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TRF1123IRTMR is built to meet the high standards set by the industry, ensuring long-term performance even in the most demanding conditions. With Texas Instruments' expertise in RF technology, customers can expect a product that not only meets but exceeds their expectations.

Ordering Information

The TRF1123IRTMR is available for order, and its packaging ensures safe and secure delivery. For detailed ordering and pricing information, customers can contact Texas Instruments or authorized distributors.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6699 $54.6796
9+ $11.2164 $100.9476
14+ $10.8659 $152.1226
20+ $10.5154 $210.3080
25+ $10.1648 $254.1200
33+ $9.1133 $300.7389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess