EN
  • EN
  • DE

TPSM84209RKHT

Part No TPSM84209RKHT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-6V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 6V - - - 2.5A 4.5V - 28V Input
Manufacturer Texas Instruments
Series TPS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (With Derating)
Mounting Surface Mount
Package 9-PowerQFN
Case / Package 9-QFN-FCMOD (4.5x4)
Family Name TPSM84209
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPSM84209RKHT-ND, 296-49513-2, 296-49513-1, 296-49513-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937466-TPSM84209RKHT
Ultra Librarian 3D Model Ultra Librarian TPSM84209RKHT CAD Model

Description

The TPSM84209RKHT is a highly efficient, synchronous step-down power module from Texas Instruments, designed to deliver exceptional performance in a compact, integrated package. This power module is part of TI's extensive portfolio of power management solutions, catering to a wide range of applications across various industries.

Key Features:

  • Input Voltage Range: The TPSM84209RKHT operates with an input voltage range of 4.5V to 42V, making it versatile for use in systems with varying power supply requirements.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.5V to 17V, which can be set using external resistors. This feature allows for high flexibility in matching the voltage requirements of different loads.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and heat generation, thereby reducing the need for additional thermal management.
  • Integrated Inductor: The module includes an integrated inductor, which simplifies design and reduces external component count, leading to a smaller PCB footprint and quicker time to market.
  • Output Current: It is capable of delivering up to 2A of continuous output current, suitable for powering a wide range of electronic devices and systems.
  • Thermal Performance: The TPSM84209RKHT comes in a thermally enhanced, low-profile QFN package, which provides excellent thermal performance and is suitable for space-constrained applications.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the reliability and longevity of both the module and the system it powers.

Applications:

The TPSM84209RKHT is ideal for a variety of applications, including but not limited to industrial automation, telecommunications, networking equipment, and consumer electronics. Its robust design and easy-to-use features make it a go-to power solution for engineers looking to streamline their power supply designs.

Summary:

In summary, the TPSM84209RKHT by Texas Instruments is a feature-rich, efficient, and reliable power module that simplifies the power design process. Its wide input voltage range, adjustable output, high efficiency, and integrated components make it an excellent choice for designers seeking a compact, high-performance power management solution.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1477 $53.9201
30+ $3.4032 $102.0960
46+ $3.2969 $151.6574
63+ $3.1905 $201.0015
82+ $3.0842 $252.9044
109+ $2.7651 $301.3959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,478 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess