EN
  • EN
  • DE

TPSM5601R5HEXTRDAR

Part No TPSM5601R5HEXTRDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description -55C JUNCTION, 60-V INPUT, 1-V T / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 1.5A 4.2V - 60V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series HotRod™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output 1 1 ~ 16V
Current - Output (Max) 1.5A
Power (Watts) 24 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Standby Output
Temperature Range - Operating -55°C ~ 125°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 14-PowerBQFN Module
Dimension 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
Supplier Device Package 15-B3QFN (5x5.5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM5601R5HEXTRDARDKR,296-TPSM5601R5HEXTRDARTR,296-TPSM5601R5HEXTRDARCT
Standard Package 1,000
Win Source Part Number 970443-TPSM5601R5HEXTRDAR
Ultra Librarian 3D Model Ultra Librarian TPSM5601R5HEXTRDAR CAD Model

Description

The TPSM5601R5HEXTRDAR is a high-performance, adjustable, step-down power module from Texas Instruments, designed to deliver exceptional efficiency and power density for a wide range of applications. This compact module integrates a synchronous buck converter with inductors, capacitors, and passives into a low-profile package, simplifying design and reducing external component count.

Key Features:

  • Output Voltage Range: The TPSM5601R5HEXTRDAR offers an adjustable output voltage range, making it highly versatile for various applications.
  • High Efficiency: Its advanced design ensures high efficiency, which minimizes heat generation and improves system reliability.
  • Integrated Components: The module includes integrated inductors and capacitors, which reduces the need for external components and simplifies the power supply design.
  • Small Footprint: The compact form factor of the TPSM5601R5HEXTRDAR is ideal for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is achieved through the use of a low-profile package and optimized layout, which helps to maintain optimal operating temperatures.
  • Easy to Use: This power module is designed for ease of use, with minimal external components required, enabling rapid design cycles and faster time-to-market.

Applications:

The TPSM5601R5HEXTRDAR is suitable for a broad range of applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Enterprise computing systems
  • Storage systems
  • Industrial applications

Quality and Reliability:

As with all Texas Instruments products, the TPSM5601R5HEXTRDAR is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The module is designed to meet the stringent requirements of industrial and commercial systems, offering a dependable power solution where it matters most.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the TPSM5601R5HEXTRDAR.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2000 $72.4000
4+ $29.7026 $118.8104
6+ $28.7744 $172.6464
8+ $27.8462 $222.7696
10+ $26.9180 $269.1800
13+ $24.1333 $313.7329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess