EN
  • EN
  • DE

TPSM13604HNDWR

Part No TPSM13604HNDWR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description SIMPLE SWITCHER 5-V TO 36-V, 4-A / Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 16V 4A 5V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 3 ~ 16V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting SMD (SMT)
Package / Case TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.19" H (10.2mm x 9.9mm x 4.8mm)
Supplier Device Package TO-PMOD-7
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM13604HNDWRCT,296-TPSM13604HNDWRDKR,296-TPSM13604HNDWRTR
Standard Package 500
Win Source Part Number 1214768-TPSM13604HNDWR
Ultra Librarian 3D Model Ultra Librarian TPSM13604HNDWR CAD Model

Description

The TPSM13604HNDWR is a state-of-the-art power module brought to you by Texas Instruments, a leader in semiconductor solutions. Designed with precision and efficiency in mind, this power module is a compact, integrated solution that simplifies the design of power supply systems. It is particularly well-suited for applications that demand a small footprint, high performance, and minimal external components.

Key Features

  • Input Voltage Range: The TPSM13604HNDWR operates with an input voltage range of 3.8V to 36V, making it versatile for a variety of applications from industrial to automotive systems.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 17V, which can be set with a single external resistor.
  • High Efficiency: With its integrated power MOSFETs, the module offers high efficiency and helps reduce power loss during operation, making it ideal for energy-sensitive applications.
  • Thermal Performance: The TPSM13604HNDWR is designed with excellent thermal performance in mind, ensuring reliability even under high load conditions.
  • Compact Size: The module comes in a small 3.8mm x 3mm x 1.5mm VQFN package, making it an excellent choice for space-constrained applications.

Applications

Thanks to its robust design and flexibility, the TPSM13604HNDWR is suitable for a wide range of applications, including:

  • Industrial controls and automation
  • Telecommunications equipment
  • Networking servers and systems
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TPSM13604HNDWR has undergone rigorous testing to meet the stringent standards required for industrial and automotive applications, ensuring long-term performance and stability.

For engineers and designers looking for a power supply solution that combines ease of use with high performance, the TPSM13604HNDWR from Texas Instruments is an excellent choice. Its integration of advanced features in a compact package allows for streamlined design processes and end-products that stand out in terms of power efficiency and reliability.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1774 $63.5322
6+ $17.3764 $104.2584
9+ $16.8334 $151.5006
13+ $16.2904 $211.7752
16+ $15.7473 $251.9568
22+ $14.1183 $310.6026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess