EN
  • EN
  • DE

TPS92830QPWRQ1

Part No TPS92830QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 3 Output Linear - Analog, PWM Dimming - 28-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TPS92830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47551-6, TPS92830QPWRQ1-ND, 296-47551-2, 296-47551-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901023-TPS92830QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92830QPWRQ1 CAD Model

Description

Overview of TPS92830QPWRQ1

The TPS92830QPWRQ1 is a high-performance automotive exterior lighting LED driver designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous standards of the automotive industry, providing a reliable and efficient solution for controlling exterior lighting in vehicles.

Key Features

  • Wide Input Voltage Range: The TPS92830QPWRQ1 operates over a broad input voltage range, making it suitable for a variety of automotive battery conditions, including start-stop and cold-crank scenarios.
  • Multiple LED String Support: It supports up to three independently controlled LED strings, providing flexibility for various lighting configurations such as high beam, low beam, turn, and daytime running lights.
  • Integrated MOSFETs: The device includes three high-side MOSFETs with low on-resistance, reducing the need for external components and simplifying the design process.
  • Advanced Diagnostics: Equipped with diagnostic features, the TPS92830QPWRQ1 can detect open LED, shorted LED, and overtemperature conditions, enhancing safety and reliability.
  • PWM Dimming Capability: It offers pulse-width modulation (PWM) dimming control, allowing for precise brightness adjustment and power management.

Applications

The TPS92830QPWRQ1 is ideal for a range of automotive lighting applications, including:

  • Headlights (high beam/low beam)
  • Daytime running lights
  • Turn signals
  • Rear lights and brake lights
  • CHMSL (Center High Mount Stop Light)

Quality and Reliability

As a part of Texas Instruments' automotive product portfolio, the TPS92830QPWRQ1 is AEC-Q100 qualified, ensuring it meets the highest quality and reliability standards required for automotive applications. The device also features thermal shutdown protection, contributing to its robustness in harsh automotive environments.

Package and Availability

The TPS92830QPWRQ1 is offered in a 24-pin HTSSOP (PWP) package, which is designed for space-constrained applications. This product is available for order and can be sourced directly through Texas Instruments or authorized distributors, ensuring support and availability for automotive manufacturers and suppliers worldwide.

With its combination of performance, flexibility, and diagnostic capabilities, the TPS92830QPWRQ1 stands out as a leading solution for automotive exterior lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3689 $52.1158
52+ $1.9438 $101.0776
80+ $1.8830 $150.6400
110+ $1.8223 $200.4530
142+ $1.7615 $250.1330
190+ $1.5793 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess