EN
  • EN
  • DE

TPS92690Q1PWPR

Part No TPS92690Q1PWPR
Manufacturer Texas Instruments
Catalog Misc Products
Description N-Channel Controller for Dimmable LED Drives
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840993-TPS92690Q1PWPR
Ultra Librarian 3D Model Ultra Librarian TPS92690Q1PWPR CAD Model

Description

The TPS92690Q1PWPR from Texas Instruments is a highly versatile and efficient LED driver IC designed to cater to a broad range of lighting applications, particularly in the automotive sector. With its advanced features and robust design, this driver IC is engineered to provide precise control and longevity for LED lighting systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, making it suitable for a variety of automotive lighting applications including headlamps, daytime running lights, and interior lighting.
  • Programmable Switching Frequency: The TPS92690Q1PWPR offers a programmable switching frequency from 200 kHz to 2.2 MHz, allowing for flexibility in balancing efficiency and component size.
  • Highly Integrated: This LED driver includes an internal switch and a current sense amplifier, reducing the external component count and simplifying the design process.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs, enhancing the user experience and conserving power.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures reliable operation by preventing damage due to overheating.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.

Applications:

The TPS92690Q1PWPR is ideal for a wide range of automotive lighting solutions, including but not limited to:

  • LED Headlights
  • Daytime Running Lights (DRL)
  • Rear and Interior Lighting Systems
  • Adaptive Lighting and Signal Lighting

With its advanced capabilities and adherence to automotive standards, the TPS92690Q1PWPR is a reliable choice for engineers and designers looking to develop sophisticated LED lighting systems that require high performance, durability, and flexibility.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0301 $50.7525
61+ $1.6658 $101.6138
93+ $1.6137 $150.0741
129+ $1.5617 $201.4593
166+ $1.5096 $250.5936
222+ $1.3534 $300.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess