EN
  • EN
  • DE

TPS92660PWP/NOPB

Part No TPS92660PWP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) PWM Dimming 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 8.6V
Voltage - Supply (Max) 80V
Voltage - Output -
Current - Output / Channel -
Frequency -
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS92660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353852-TPS92660PWP/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92660PWP/NOPB CAD Model

Description

The TPS92660PWP/NOPB is a state-of-the-art LED driver integrated circuit (IC) from Texas Instruments, designed to offer an efficient and versatile solution for automotive and industrial lighting applications. This IC is specifically engineered to manage complex lighting functions with precision and reliability.

Key Features:

  • Wide Input Voltage Range: The TPS92660PWP/NOPB operates over a broad input voltage range, making it suitable for various power supply conditions.
  • Dual-Channel Operation: It features two independently controlled LED driver channels, which can be used for driving two separate strings of LEDs or combined for higher current applications.
  • Programmable Current Regulation: Each channel offers programmable constant current regulation for precise control over LED brightness and uniformity.
  • Advanced Thermal Management: The IC includes thermal shutdown protection, safeguarding the system from overheating and ensuring a longer lifespan for the LEDs.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, which provides smooth and flicker-free light output adjustment.
  • Integrated Fault Protection: The device incorporates open LED and short-circuit protection, enhancing the safety and reliability of the lighting system.

Applications:

The TPS92660PWP/NOPB is particularly suitable for automotive lighting systems, including headlights, tail lights, and interior illumination. Its robust design also makes it ideal for industrial lighting fixtures that require high reliability and performance.

Package and Quality:

This LED driver IC comes in a HTSSOP (PWP) package, which is designed for efficient thermal performance and space-saving on the PCB. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion:

With its flexible design, comprehensive feature set, and robust protection mechanisms, the TPS92660PWP/NOPB from Texas Instruments represents a highly capable solution for advanced LED lighting systems. Its adaptability and performance make it a top choice for designers looking to create efficient, reliable, and high-quality lighting applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3198 $52.7920
95+ $1.0829 $102.8755
145+ $1.0491 $152.1195
200+ $1.0153 $203.0600
255+ $0.9814 $250.2570
345+ $0.8799 $303.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess