EN
  • EN
  • DE

TPS92602BQPWPRQ1

Part No TPS92602BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 28HTSSOP  /  LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology Flyback, SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 40V
Voltage - Output 4V ~ 75V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 600kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number TPS92602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52152-1,TPS92602BQPWPRQ1-ND,296-52152-2,296-52152-6
Standard Package 2,000
Win Source Part Number 960379-TPS92602BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92602BQPWPRQ1 CAD Model

Description

The TPS92602BQPWPRQ1 from Texas Instruments is a sophisticated, automotive-grade lighting controller designed to address the complex needs of modern automotive lighting systems. This device is particularly well-suited for LED front-light applications, such as high beam, low beam, daytime running lights (DRL), turn signals, and fog lights.

Key Features:

  • Flexibility: The TPS92602BQPWPRQ1 supports a wide input voltage range, making it compatible with a variety of automotive lighting designs.
  • Multi-Topology Support: This controller can be configured for boost, SEPIC, flyback, or buck-boost topologies, offering design versatility for different lighting requirements.
  • Thermal Management: With an integrated smart thermal foldback feature, it prevents overheating by reducing the current during high-temperature conditions, ensuring the longevity of the lighting system.
  • Advanced Diagnostics: The device includes diagnostic capabilities for detecting open and short LED conditions, which helps to maintain system reliability and safety.
  • EMI Mitigation: It is designed with spread spectrum and phase shifting to minimize electromagnetic interference (EMI), which is critical in automotive environments.

Applications:

The TPS92602BQPWPRQ1 is ideal for a range of automotive lighting applications due to its robust design and versatile functionality. It is particularly useful in:

  • Headlight Systems (High/Low Beam)
  • Daytime Running Lights (DRL)
  • Turn Signals
  • Fog Lights

Quality and Reliability:

As an automotive-qualified product, the TPS92602BQPWPRQ1 meets the stringent quality standards of the automotive industry. It is designed to withstand the harsh conditions encountered in automotive environments, ensuring high reliability and performance.

Package and Availability:

The device comes in a HTSSOP-16 PowerPAD™ package, which is designed for enhanced thermal performance. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy access for automotive lighting designers and manufacturers.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8653 $59.3265
11+ $9.7357 $107.0927
16+ $9.4314 $150.9024
22+ $9.1272 $200.7984
29+ $8.8229 $255.8641
38+ $7.9102 $300.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess