EN
  • EN
  • DE

TPS92560DGQR/NOPB

Part No TPS92560DGQR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description SIMPLE LED DRIVER FOR MR16 AND AR111 APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type AC DC Offline Switcher
Topology SEPIC, Step-Up (Boost)
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 42V
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1273727-TPS92560DGQR/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92560
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS92560DGQR/NOPB CAD Model

Description

The TPS92560DGQR/NOPB is a highly efficient, simple to use LED driver integrated circuit (IC) produced by Texas Instruments. Designed for precision and flexibility, this device is ideal for a wide range of lighting applications, particularly those requiring a compact, high-performance solution.

Key Features

  • Adjustable Switching Frequency: The IC allows for an adjustable switching frequency from 100 kHz to 2.5 MHz, enabling designers to optimize their applications for efficiency or component size.
  • Wide Input Voltage Range: It supports a broad input voltage range from 4.5V to 60V, making it suitable for various power supply configurations and ensuring consistent performance across different voltage levels.
  • Integrated MOSFET: The inclusion of an integrated high-side N-channel MOSFET simplifies the design and reduces external component count, contributing to a more compact overall footprint.
  • Constant Current and Constant Voltage Regulation: This feature allows for precise control over the output, ensuring stable and reliable operation for driving LEDs and protecting against overcurrent conditions.
  • Thermal Shutdown Protection: The TPS92560DGQR/NOPB incorporates thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the device.

Applications

The versatility of the TPS92560DGQR/NOPB makes it an excellent choice for a variety of applications, including:

  • General illumination
  • Architectural lighting
  • Automotive lighting
  • Portable and battery-powered lighting
  • Industrial and commercial lighting systems

Package and Availability

The device comes in a compact MSOP-10 (PowerPAD) package, which is designed to enhance thermal performance and minimize space on the PCB. The "NOPB" designation indicates that the product is RoHS compliant and does not contain lead or other environmentally hazardous substances. Texas Instruments ensures the availability of this IC, catering to both large-scale production and prototype developments.

With its robust feature set and flexible design options, the TPS92560DGQR/NOPB stands out as a go-to solution for engineers and designers looking to create efficient, reliable, and high-quality LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7371 $51.5970
170+ $0.6048 $102.8160
260+ $0.5859 $152.3340
355+ $0.5670 $201.2850
460+ $0.5481 $252.1260
615+ $0.4914 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess