EN
  • EN
  • DE

TPS92520QDAPRQ1

Part No TPS92520QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1.6-A DUAL SYNCHRONOUS BUCK LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.6A 32-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name TPS92520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92520QDAPRQ1TR, 296-TPS92520QDAPRQ1DKR, 296-TPS92520QDAPRQ1CT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937428-TPS92520QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92520QDAPRQ1 CAD Model

Description

The TPS92520QDAPRQ1 from Texas Instruments is a highly integrated, dual-channel LED driver designed to efficiently manage automotive lighting systems. This advanced device is specifically engineered to meet the rigorous standards of automotive applications, providing a reliable and flexible solution for headlight and taillight assemblies.

Key Features

  • Wide Input Voltage Range: The TPS92520QDAPRQ1 operates over a broad input voltage range, accommodating the varying electrical environments of automotive applications.
  • Dual-Channel Output: With two independent channels, this driver can control multiple LED strings, offering design flexibility for complex lighting configurations.
  • High Efficiency: The device is designed for high efficiency, reducing power loss and heat generation, which is crucial for the longevity and reliability of automotive lighting systems.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, safeguarding against potential thermal damage.
  • LED Current Matching: Excellent channel-to-channel current matching ensures uniform brightness across all connected LEDs, which is vital for consistent lighting performance.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize the driver for the specific application, balancing efficiency and electromagnetic compatibility (EMC).
  • Automotive Qualified: As a Q1 device, the TPS92520QDAPRQ1 meets the stringent quality and reliability standards required for automotive use.

Applications

The versatility of the TPS92520QDAPRQ1 makes it suitable for a wide range of automotive lighting applications, including:

  • LED Headlights
  • Daytime Running Lights (DRL)
  • Rear Combination Lights
  • Turn Signals
  • Interior Lighting

With its robust feature set and automotive qualification, the TPS92520QDAPRQ1 is an ideal choice for designers seeking a high-performance, reliable solution for their automotive lighting needs. Texas Instruments' commitment to quality ensures that this LED driver will enhance the safety and aesthetics of modern vehicles.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8757 $50.3841
32+ $3.1801 $101.7632
49+ $3.0807 $150.9543
68+ $2.9813 $202.7284
87+ $2.8820 $250.7340
117+ $2.5838 $302.3046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess