EN
  • EN
  • DE

TPS92515HVDGQT

Part No TPS92515HVDGQT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR REG PWM 10HVSSOP / LED Driver 1.5uA Supply Current 10-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 5.5V
Voltage Supply MAX 65V
Output Current per Channel 2A
Dimming Analog, PWM
Applications Automotive, Lighting
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 798277-TPS92515HVDGQT
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92515HVDGQT CAD Model

Description

Product Overview: TPS92515HVDGQT from Texas Instruments

The TPS92515HVDGQT is a highly integrated, flexible LED driver from Texas Instruments, designed to accommodate a wide range of lighting applications. This advanced device is part of TI's extensive portfolio of power management solutions, specifically tailored for high-brightness LED lighting systems. Its compact form factor, combined with exceptional efficiency and reliability, makes it an ideal choice for a variety of LED lighting scenarios.

Key Features

  • Adjustable Switching Frequency: The TPS92515HVDGQT offers an adjustable switching frequency ranging from 100 kHz to 2.5 MHz, allowing designers to optimize the driver for specific applications and manage trade-offs between efficiency and external component size.
  • Integrated MOSFET: With an integrated high-side N-channel MOSFET, this driver simplifies the design process and reduces external component count, leading to a more compact and cost-effective lighting solution.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5 V to 42 V, making it versatile for use in various systems, from low-voltage battery-powered applications to industrial lighting solutions.
  • Advanced Dimming Capabilities: It supports both analog and PWM dimming control methods, providing smooth and deep dimming capabilities that are essential for modern lighting applications.
  • Thermal Protection: The TPS92515HVDGQT is equipped with thermal shutdown protection, safeguarding the device and the overall system from overheating.

Applications

The flexibility and performance of the TPS92515HVDGQT make it suitable for a wide array of LED lighting applications, including:

  • Architectural lighting
  • Commercial and residential lighting
  • Street and area lighting
  • Automotive and emergency vehicle lighting
  • Industrial lighting systems

Quality and Support

As a product of Texas Instruments, the TPS92515HVDGQT is backed by TI's commitment to quality and long-term reliability. Designers can also take advantage of Texas Instruments' extensive technical support resources, including application notes, design tools, and a community of experts to help accelerate product development.

Overall, the TPS92515HVDGQT LED driver is a robust, efficient, and versatile solution that meets the growing demands of the LED lighting industry, providing designers with a powerful tool to enhance their lighting products.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6440 $50.2360
47+ $2.1695 $101.9665
72+ $2.1017 $151.3224
99+ $2.0339 $201.3561
128+ $1.9661 $251.6608
171+ $1.7627 $301.4217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,416 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess