EN
  • EN
  • DE

TPS92200D2DDCR

Part No TPS92200D2DDCR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TPS92200D2DDCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package SOT-23-THIN (6)
Family Name TPS92200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92200D2DDCRCT, 296-TPS92200D2DDCRDKR, 296-TPS92200D2DDCRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901014-TPS92200D2DDCR
Ultra Librarian 3D Model Ultra Librarian TPS92200D2DDCR CAD Model

Description

The TPS92200D2DDCR is a state-of-the-art LED driver IC from Texas Instruments designed to deliver high-performance and energy-efficient solutions for a wide range of lighting applications. This device is part of the TPS92200 family and is housed in a compact DDCR package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS92200D2DDCR operates over a broad input voltage range, accommodating various power supply configurations and ensuring compatibility with a wide array of LED arrays and strings.
  • Integrated Switch: This driver IC includes an integrated high-side N-channel MOSFET switch, which enhances efficiency and reduces external component count, simplifying design and lowering system costs.
  • Dimming Capability: With built-in dimming support, the TPS92200D2DDCR allows for precise control over light output, enabling energy savings and the ability to create ambient lighting environments.
  • Thermal Protection: Advanced thermal protection features safeguard the IC from overheating, ensuring reliable operation and extending the lifespan of the lighting solution.
  • High Efficiency: The device is engineered for maximum efficiency, which translates to reduced energy consumption and lower heat dissipation, making it suitable for eco-friendly and sustainable lighting designs.

Applications

The versatility of the TPS92200D2DDCR makes it an excellent choice for a variety of lighting applications, including:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Task and accent lighting
  • Portable and battery-powered lighting
  • Smart lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS92200D2DDCR is no exception. This product benefits from TI's rigorous testing and quality control processes, ensuring high reliability and performance in even the most demanding applications.

Design Support

To aid in the rapid development of lighting solutions using the TPS92200D2DDCR, Texas Instruments provides comprehensive design resources, including application notes, reference designs, and online simulation tools, helping designers to minimize time to market.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5915 $50.2775
210+ $0.4854 $101.9340
320+ $0.4702 $150.4640
440+ $0.4550 $200.2000
570+ $0.4399 $250.7430
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess