EN
  • EN
  • DE

TPS92001DR

Part No TPS92001DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description GENERAL PURPOSE LED LIGHTING PWM CONTROLLER | IC LED DRIVER OFFL DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Maximum) 21V
Voltage - Output 5V
Frequency 100kHz
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS92001
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273710-TPS92001DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92001DR CAD Model

Description

The TPS92001DR is a highly integrated and efficient power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to cater to a wide range of applications, including consumer electronics, industrial systems, and portable devices.

Key Features

  • High Efficiency: The TPS92001DR boasts an impressive efficiency rate, which is crucial for extending battery life in portable applications and reducing heat dissipation in all systems.
  • Wide Input Voltage Range: This device is versatile due to its ability to operate over a broad input voltage range, making it suitable for various power supply configurations.
  • Adjustable Output Voltage: Users can customize the output voltage to meet the needs of specific applications, ensuring compatibility and flexibility.
  • Thermal Protection: The IC includes built-in thermal shutdown protection, which safeguards the device and the system from potential damage due to overheating.
  • Compact Footprint: The TPS92001DR comes in a small package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS92001DR makes it an excellent choice for a variety of applications. It is commonly used in:

  • Power supplies for consumer electronics such as TVs, set-top boxes, and gaming consoles.
  • Industrial equipment where stable and efficient power management is critical.
  • Battery-powered devices where maximizing battery life is essential.

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 18V Output Voltage Range Adjustable Package Type SOIC-8 Thermal Protection Yes

With its robust set of features and applications, the TPS92001DR from Texas Instruments represents a reliable and efficient solution for modern power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3855 $55.4200
90+ $1.1369 $102.3210
140+ $1.1013 $154.1820
190+ $1.0658 $202.5020
245+ $1.0303 $252.4235
325+ $0.9237 $300.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess