EN
  • EN
  • DE
  • IT

TPS84610

Part No TPS84610
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.95-V to 6-V Input, 6-A Synchronous Buck, Integrated Power Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273703-TPS84610
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS84610 CAD Model

Description

The TPS84610 by Texas Instruments is a robust, integrated power solution that combines a 4.5-V to 14.5-V input, step-down regulator with an inductor, providing a highly compact and reliable power management system. Designed to simplify the process of power supply design, this module offers a complete solution that minimizes the need for multiple external components.

Key Features:

  • Integrated Inductor: The TPS84610 incorporates an inductor within the module, which significantly reduces design complexity and saves on board space.
  • Wide Input Voltage Range: With an input voltage range of 4.5 V to 14.5 V, the TPS84610 is versatile and suitable for a broad range of applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to 6.0 V to meet the requirements of various circuits.
  • High Efficiency: The module is designed for high efficiency, which helps to reduce power loss and improve system performance.
  • Thermal Performance: The TPS84610 offers excellent thermal performance, ensuring reliable operation even in environments with limited airflow.

Applications:

This power module is ideal for a wide array of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Point-of-load conversions

Advantages:

The TPS84610 provides several advantages for designers looking to streamline their power supply designs:

  • Space Saving: The integration of the inductor within the module saves precious PCB space, which is crucial for modern compact electronic designs.
  • Reduced Component Count: By integrating multiple components into a single package, the TPS84610 reduces the bill of materials and simplifies inventory management.
  • Easy Implementation: The module's pinout and package are designed for easy soldering and convenient use in various circuit designs.
  • Reliability: Manufactured by Texas Instruments, a leader in the semiconductor industry, the TPS84610 is built to meet high-quality standards, ensuring reliability and performance.

Overall, the TPS84610 from Texas Instruments represents a powerful, efficient, and compact power management solution that can accelerate the design process and enhance the performance of your electronic systems.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess