EN
  • EN
  • DE

TPS84410RKG

Part No TPS84410RKG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2-A to 6-A Integrated Power Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273701-TPS84410RKG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS84410RKG CAD Model

Description

Overview of Texas Instruments TPS84410RKG

The Texas Instruments TPS84410RKG is a high-performance, integrated power solution that combines a 4-A DC/DC converter with power MOSFETs, an inductor, and passives into a small, QFN package. This innovative product offers a complete power supply solution that simplifies design, reduces external components, and minimizes footprint on the PCB.

Key Features

  • Integrated Solution: The TPS84410RKG integrates the inductor and passives to provide a compact and efficient power supply.
  • Wide Input Voltage Range: It supports a wide input voltage range from 4.5V to 17V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7V to 5.5V, allowing for flexibility in powering different circuits.
  • High Efficiency: With its integrated components and optimized design, the TPS84410RKG achieves high efficiency, reducing power loss and heat generation.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, ensuring reliability even at full load and high ambient temperatures.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within its nominal voltage range.
  • Protection Features: It includes over-current, over-voltage, under-voltage lockout, and thermal shutdown protection to safeguard the device and the system.

Applications

The TPS84410RKG is suitable for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial and Automotive Systems
  • Enterprise and Storage Solutions
  • Point-of-Load Applications

Package and Quality

The device is offered in a compact, thermally-enhanced 41-pin QFN package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability, making the TPS84410RKG a trusted choice for engineers and designers looking for a robust power management solution.

Design Resources

Engineers can access a wealth of design resources, including datasheets, reference designs, and application notes, to facilitate the integration of the TPS84410RKG into their projects, ensuring a smooth design-in process and a quick time-to-market.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3600 $58.0800
7+ $15.8852 $111.1964
10+ $15.3888 $153.8880
14+ $14.8924 $208.4936
18+ $14.3959 $259.1262
24+ $12.9067 $309.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,095 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess