The TPS826951SIPT is a highly-integrated power management solution from Texas Instruments, designed to deliver exceptional performance in a compact package. This advanced MicroSiP™ step-down converter is part of TI's extensive portfolio of power management devices, offering a perfect blend of efficiency and miniaturization for space-constrained applications.
Key Features
- High Efficiency: The TPS826951SIPT boasts an outstanding power conversion efficiency, which can reach up to 90% under certain conditions. This efficiency helps to minimize heat generation and power loss, making it an ideal choice for battery-powered devices.
- Integrated Inductor: With an inductor integrated into the package, this MicroSiP™ module simplifies the design process, reduces external component count, and saves valuable board space, making it ideal for portable electronics.
- Adjustable Output Voltage: The device supports an adjustable output voltage range, providing design flexibility to power a variety of ICs and systems.
- Low Quiescent Current: The low quiescent current of the TPS826951SIPT extends battery life by reducing the standby power consumption, which is critical for portable and wearable technology.
- Fast Transient Response: The converter's fast transient response ensures stable performance during rapid load changes, which is essential for maintaining the integrity of sensitive electronic circuits.
Applications
The TPS826951SIPT is specifically designed for use in mobile phones, tablets, and other portable electronics where space is at a premium and power efficiency is crucial. Its small footprint and high level of integration make it well-suited for powering processors, memory, and other system components that require a stable and efficient power supply.
Technical Specifications
- Input Voltage Range: 2.3V to 4.8V
- Output Voltage Range: Adjustable
- Output Current: Up to 600 mA
- High Switching Frequency: 2.4 MHz (typical)
- Package: 9-bump micro SMD, 2.9 mm × 1.6 mm × 1.0 mm
Overall, the TPS826951SIPT from Texas Instruments represents a state-of-the-art solution for power supply requirements in modern electronics, combining high efficiency, a compact form factor, and ease of use in one device.