EN
  • EN
  • DE

TPS82671SIPR

Part No TPS82671SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 600-mA, HIGH-EFFICIENCY MicroSiP™ STEP-DOWN CONVERTER (PROFILE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.8V
Voltage - Output 1 1.8V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 8-VBGA Module
Size 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 8-uSIP
Win Source Part Number 1273690-TPS82671SIPR
Manufacturer Homepage www.ti.com
Family Name TPS82671
Introduction Date October 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS82671SIPR CAD Model

Description

The TPS82671SIPR is a highly-integrated power management solution from Texas Instruments, designed to provide a reliable and efficient power supply for space-constrained applications. This innovative product is part of TI's extensive family of power management integrated circuits (PMICs) and is particularly suited for portable electronics due to its compact size and high energy efficiency.

Key Features

  • High Efficiency: The TPS82671SIPR boasts an impressive efficiency rate, which helps to extend battery life in portable devices by reducing power loss during conversion.
  • MicroSiP™ Package: This product comes in a MicroSiP™ package, which integrates a DC-DC converter with inductors in a small footprint, saving valuable board space and simplifying the design process.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, allowing designers to customize the voltage to match the specific requirements of their application.
  • Low Quiescent Current: The device features a low quiescent current, making it an excellent choice for battery-powered applications where conserving power is crucial.
  • Fast Transient Response: With its fast transient response, the TPS82671SIPR can quickly adapt to changes in load, ensuring stable operation for sensitive electronic components.

Applications

The TPS82671SIPR is ideal for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless headsets and earbuds
  • Wearable technology such as smartwatches and fitness trackers
  • Portable medical devices
  • Internet of Things (IoT) devices

Technical Specifications

  • Input Voltage Range: 2.3 V to 4.8 V
  • Output Voltage Range: Adjustable from 0.9 V to 3.3 V
  • Output Current: Up to 600 mA
  • Switching Frequency: 2.4 MHz (Typical)
  • Package: 10-pin MicroSiP™

The TPS82671SIPR from Texas Instruments represents a leap forward in miniaturized power solutions, offering designers a powerful, efficient, and versatile power management component that meets the demands of today's cutting-edge electronic devices.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2257 $51.1911
55+ $1.8262 $100.4410
85+ $1.7691 $150.3735
117+ $1.7121 $200.3157
152+ $1.6550 $251.5600
203+ $1.4838 $301.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess