EN
  • EN
  • DE

TPS82084SILT

Part No TPS82084SILT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 2A SYNC 8USIL / Module DC-DC 1-OUT 0.8V to 6V 2A 8-Pin uSIP SMD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features SCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-LDFN Exposed Pad
Dimension 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)
Manufacturer Package 8-uSIP (3x2.8)
Win Source Part Number 798246-TPS82084SILT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS82084
Introduction Date June 09, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS82084SILT CAD Model

Description

Product Overview: Texas Instruments TPS82084SILT

The Texas Instruments TPS82084SILT is a high-efficiency, synchronous step-down converter module that is part of the TI Power Module portfolio. This innovative power solution is designed to simplify design and speed up the time to market for various electronics applications, from consumer electronics to industrial and automotive systems.

The TPS82084SILT module integrates a synchronous step-down converter with inductor and passives into a small, low-profile package. This integration results in a compact solution that minimizes the layout area and reduces external component count, making it ideal for space-constrained applications.

Key Features

  • Input Voltage Range: The module supports a wide input voltage range from 2.4V to 5.5V, making it versatile for different power supply scenarios.
  • High Efficiency: With its synchronous step-down converter design, the TPS82084SILT achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Adjustable Output Voltage: The output voltage of the module can be adjusted from 0.6V to VIN, providing flexibility for various application requirements.
  • Compact Footprint: The module comes in a small 3mm x 2.8mm x 1.5mm MicroSiP™ package, which is suitable for portable and space-constrained applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces the need for external components, thus saving PCB space.
  • Thermal Performance: The TPS82084SILT is designed with excellent thermal performance in mind, ensuring reliability even in high-temperature environments.

Applications

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Electronics
  • IoT Devices

The TPS82084SILT from Texas Instruments is an ideal solution for designers looking for a power-efficient, space-saving, and easy-to-implement power module. Its advanced features and high integration level make it a go-to component for a wide array of applications where performance, efficiency, and compact design are critical.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess