EN
  • EN
  • DE

TPS7A7200RGWR

Part No TPS7A7200RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 2-A, Fast-Transient, Low-Dropout Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 0.9V
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.47V @ 2A
Output Current 2A
Operating Supply Current 4mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1273679-TPS7A7200RGWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A7200
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7A7200RGWR CAD Model

Description

The TPS7A7200RGWR from Texas Instruments is a state-of-the-art low-dropout regulator (LDO) designed to deliver high performance in power management applications. This advanced LDO is capable of supplying a steady and reliable output voltage with a wide input voltage range, making it an ideal choice for various electronic devices that require consistent power.

Key Features

  • High Output Voltage Accuracy: The TPS7A7200RGWR ensures precise output voltage regulation, which is critical for sensitive electronic components, providing stability and reliability in system performance.
  • Wide Input Voltage Range: With an input voltage range from 1.5V to 6.5V, this LDO can accommodate a broad spectrum of power sources, offering versatility in different application environments.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 3.95V using external resistors, allowing for customization according to specific circuit requirements.
  • High Output Current: Capable of delivering up to 2A of continuous output current, the TPS7A7200RGWR is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation, even with minimal differences between input and output voltages, which helps in maximizing battery life for portable devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the application from potential damage due to excessive heat or current.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic output capacitors that have low equivalent series resistance (ESR), reducing the need for bulky capacitors and saving board space.

Applications

The TPS7A7200RGWR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Portable and battery-powered devices
  • Post-regulation for switching power supplies
  • High-performance DSP and FPGA power supplies

With its robust feature set and high reliability, the TPS7A7200RGWR from Texas Instruments is a top choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2654 $50.6160
100+ $1.0382 $103.8200
150+ $1.0058 $150.8700
210+ $0.9734 $204.4140
270+ $0.9409 $254.0430
360+ $0.8436 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,002 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess