EN
  • EN
  • DE

TPS79912QDRVRQ1

Part No TPS79912QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA, LOW QUIESCENT CURRENT, ULTRA-LOW NOISE HIGH PSRR, LOW DROPOUT, LINEAR REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1273652-TPS79912QDRVRQ1
Manufacturer Homepage www.ti.com
Family Name TPS79912QD
Introduction Date October 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79912QDRVRQ1 CAD Model

Description

The TPS79912QDRVRQ1 is a high-performance, 200-mA low-dropout linear regulator (LDO) from Texas Instruments (TI), designed specifically for automotive and industrial applications. This advanced power management integrated circuit (IC) offers a combination of features that make it ideal for providing a stable and reliable power supply to sensitive electronic components.

Key Features

  • Stable Output: The TPS79912QDRVRQ1 provides a fixed output voltage of 1.2V, which is maintained with high accuracy. This stable output is essential for powering sensitive circuits, such as microprocessors and analog-to-digital converters.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can continue to provide a consistent output even when the input-to-output voltage differential is minimal, ensuring efficient operation across a range of input voltages.
  • High PSRR: The device features an excellent power supply rejection ratio (PSRR), which minimizes the impact of supply voltage variations on the output voltage, thus providing a cleaner and more stable power supply.
  • Thermal and Overcurrent Protection: The TPS79912QDRVRQ1 includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the downstream components from potential damage due to excessive heat or current.
  • Low Quiescent Current: The regulator is designed for low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stability across a wide temperature range and robustness against the harsh conditions found in automotive environments.

Applications

The TPS79912QDRVRQ1 is versatile and can be used in various applications, such as:

  • Automotive infotainment and telematics systems
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered electronics

Package and Availability

Offered in a small, surface-mount package, the TPS79912QDRVRQ1 is designed to occupy minimal board space, making it suitable for compact designs. It is available for order through Texas Instruments and authorized distributors, ensuring reliable supply and support for your design and production needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8184 $54.5520
70+ $1.4921 $104.4470
105+ $1.4454 $151.7670
145+ $1.3988 $202.8260
185+ $1.3522 $250.1570
250+ $1.2123 $303.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess