The TPS799125YZUR is a high-performance, 200-mA low-dropout linear regulator (LDO) from Texas Instruments, designed to provide precise voltage control and efficient power management in a wide range of applications. This LDO is particularly well-suited for portable and battery-powered devices due to its low quiescent current and excellent noise performance.
Key Features
- High Accuracy: The output voltage is highly accurate with a tolerance of typically ±0.5%, ensuring reliable operation for sensitive electronic components.
- Low Dropout: The low dropout voltage allows for efficient regulation even when the input voltage is close to the output voltage, maximizing battery life.
- Low Noise: With an output noise of just 30μVRMS, this LDO is ideal for noise-sensitive applications such as RF and precision analog circuits.
- Stable with Low ESR Capacitors: The TPS799125YZUR is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, reducing board space and component cost.
Applications
Thanks to its versatility and high-performance characteristics, the TPS799125YZUR is suitable for a variety of applications, including:
- Mobile Phones
- Digital Cameras
- Portable Media Players
- Wireless LAN and Bluetooth® Devices
- GPS Equipment
Product Specifications
| Parameter |
Value |
| Output Voltage |
1.25V |
| Output Current |
200mA |
| Dropout Voltage |
Typically 87mV at 200mA |
| Quiescent Current |
40μA |
| Package |
DSBGA-5 |
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their support team.