EN
  • EN
  • DE

TPS79433DCQ

Part No TPS79433DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 250-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LIN 3.3V 250MA SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 220μA
PSRR 65dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS79433
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273612-TPS79433DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS79433DCQ CAD Model

Description

The TPS79433DCQ is a high-performance, low-dropout (LDO) voltage regulator from the esteemed manufacturer Texas Instruments. This advanced semiconductor is designed to deliver a stable and precise output voltage, making it ideal for sensitive electronic applications where voltage regulation is critical for performance.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a wide range of components and systems.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the TPS79433DCQ ensures reliable performance for applications demanding precise voltage levels.
  • Low Dropout: The low dropout voltage allows the regulator to continue to provide a stable output even when the input voltage is very close to the output voltage, which is highly beneficial in battery-operated devices where maximizing the use of available power is crucial.
  • Low Noise: This LDO is optimized for low noise operation, emitting less than 33µVRMS over the 10Hz to 100kHz range, making it an excellent choice for RF and precision analog circuits.
  • High PSRR: With a high power supply rejection ratio (PSRR), the TPS79433DCQ effectively filters input voltage fluctuations, ensuring that the output remains stable under varying input conditions.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism to protect itself from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Package: Housed in a compact 5-pin TO-252 (DCQ) package, the TPS79433DCQ is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The TPS79433DCQ is suited for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • RF applications
  • High-end audio
  • Medical equipment
  • Microcontroller power supplies
  • Post-regulation for switching supplies

With its combination of precision, low noise, and high-efficiency operation, the TPS79433DCQ from Texas Instruments represents a robust power management solution for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0391 $50.9775
60+ $1.6732 $100.3920
93+ $1.6209 $150.7437
128+ $1.5686 $200.7808
165+ $1.5163 $250.1895
221+ $1.3594 $300.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,057 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess