Product Overview: TPS78633KTT by Texas Instruments
The TPS78633KTT from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable and reliable power supply for a wide range of applications. This component is well-suited for systems that require a precise voltage regulation and a high degree of power cleanliness.
Key Features
- Output Voltage: This LDO regulator provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and analog devices.
- High Current Capability: The TPS78633KTT can deliver up to 1.5A of continuous output current, making it suitable for high-power applications.
- Ultra-Low Dropout: With an ultra-low dropout of typically 85mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
- Excellent Load and Line Regulation: The regulator maintains a consistent output despite changes in load or input voltage, ensuring stable performance.
- Fast Transient Response: It is designed to respond quickly to changes in load, which helps to maintain a steady output voltage during rapid load fluctuations.
- Thermal Protection: The device includes built-in thermal shutdown to protect against excessive temperature and potential damage.
- Overcurrent Protection: The TPS78633KTT features current limit protection to safeguard the regulator and the load from damage due to excessive current.
Applications
The versatility of the TPS78633KTT makes it suitable for a variety of applications, including:
- Powering microcontrollers, DSPs, and FPGAs
- Telecommunications equipment
- Consumer electronics
- Portable and battery-powered devices
- Medical equipment
Package and Availability
This LDO voltage regulator is available in a 5-terminal TO-263 package, which is designed for easy mounting on printed circuit boards. The TPS78633KTT is part of Texas Instruments' reliable product line, ensuring long-term availability for both new designs and established systems.