Product Overview: Texas Instruments TPS78630KTT
The Texas Instruments TPS78630KTT is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise output voltage. This regulator is capable of sourcing a 1.5A current with an input voltage range from 2.7V to 6.5V, making it an excellent choice for a wide array of applications, including sensitive RF and analog circuitry that require a clean power supply.
Key Features
- High Output Current: The TPS78630KTT can provide up to 1.5A of output current, which is suitable for powering a variety of devices.
- Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 5.5V, allowing for flexibility in application design.
- Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, which is ideal for battery-powered applications.
- Fast Transient Response: The device is designed for a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
- Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating, ensuring long-term reliability.
- Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive current draw.
Applications
The TPS78630KTT regulator is versatile and can be used in a variety of applications, including:
- Post-regulation for switching power supplies
- RF and analog circuits that require low noise
- Microprocessor and microcontroller power supplies
- Memory, DSP, and FPGA power supplies
- Portable and battery-powered equipment
Package and Quality
The TPS78630KTT comes in a compact DDPAK/TO-263 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.
With its combination of features, the TPS78630KTT from Texas Instruments stands out as a robust power management solution for designers seeking to enhance the efficiency and performance of their electronic systems.