EN
  • EN
  • DE

MAX4454EUK+T

Part No MAX4454EUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703860-MAX4454EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4454EUK+T CAD Model

Description

The MAX4454EUK+T is a high-performance, low-power, single-supply operational amplifier (op-amp) designed by Maxim Integrated to meet the stringent requirements of a wide range of applications. This op-amp is well-suited for portable and battery-powered devices due to its low voltage operation and power-saving features.

Key Features

  • Single-Supply Operation: The MAX4454EUK+T operates from a single supply voltage ranging from +2.7V to +5.5V, making it versatile for various applications.
  • Low Power Consumption: With its quiescent current of just 750µA, this op-amp is an excellent choice for power-sensitive designs.
  • High Output Drive: Capable of delivering a high output current, this device can drive heavy loads with ease.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output, which maximizes the dynamic range in low supply voltage applications.
  • Unity-Gain Stable: It is stable for gains of +1 or higher, ensuring reliable performance across a range of configurations.

Applications

The MAX4454EUK+T is ideal for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Audio and Video Signal Processing
  • Sensor Interfaces
  • Active Filters

Package and Availability

The device comes in a compact 5-pin SOT23 package, which is suitable for space-constrained applications. The MAX4454EUK+T is also available in tape and reel form, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4454EUK+T is no exception. It is designed to meet the high standards expected by industry professionals, ensuring dependable performance in critical applications.

For more detailed specifications and application support, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess