EN
  • EN
  • DE

TPS78319DDCR

Part No TPS78319DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TPS783xx 500-nA IQ, 150-mA, Ultralow Quiescent Current Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.9V
Output Current 150mA
Operating Supply Current 800nA ~ 8μA
PSRR 40dB ~ 15dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1273561-TPS78319DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS78319
Introduction Date October 23, 2012
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS78319DDCR CAD Model

Description

Introducing the TPS78319DDCR from Texas Instruments

The TPS78319DDCR is a state-of-the-art voltage regulator designed by the renowned Texas Instruments, a name synonymous with innovation and reliability in the electronics industry. This compact, high-performance component is engineered to meet the power management requirements of a wide array of applications, including but not limited to portable devices, wireless communication, and power-sensitive electronics.

The device comes in a highly efficient, 5-pin SOT-23 package that is optimized for space-constrained applications. The TPS78319DDCR offers a fixed output voltage of 1.9V, which is ideal for providing a stable power supply to low-voltage logic and ICs. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-operated devices where every millivolt counts.

One of the standout features of the TPS78319DDCR is its ultra-low quiescent current, which significantly extends the battery life of portable devices. This makes it an excellent choice for applications where power efficiency is critical, such as in medical devices, smart sensors, and IoT devices. Additionally, the regulator is designed with an enable pin, allowing the power supply to be turned off, thereby conserving energy when the device is in standby or not in use.

With a maximum output current of 150 mA, the TPS78319DDCR can comfortably power a variety of low-power circuits. Moreover, its built-in thermal shutdown and over-current protection features ensure that your devices are safeguarded against potential damage caused by excessive heat or current, providing peace of mind and enhancing system reliability.

For design flexibility, the TPS78319DDCR also supports stable operation with low-ESR ceramic capacitors, which are preferred in many modern electronic designs for their small size, reliability, and electrical performance. The combination of performance, efficiency, and protection features makes the TPS78319DDCR from Texas Instruments an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0621 $53.1050
115+ $0.8715 $100.2225
180+ $0.8443 $151.9740
245+ $0.8170 $200.1650
320+ $0.7898 $252.7360
425+ $0.7081 $300.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess