EN
  • EN
  • DE

PM2180.012NL

Part No PM2180.012NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFMR GATE-DR 1CT:2CT SM NPB  /  1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Power
Series *
Package Tray
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 1.02mH
ET (Volt-Time) 22VµS
Mounting SMD (SMT)
Dimension 0.319" L x 0.280" W (8.10mm x 7.10mm)
Height - Seated (Max) 0.200" (5.08mm)
Temperature Range - Operating -40°C ~ 125°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 553-PM2180.012NL
Standard Package 55
Win Source Part Number 1229407-PM2180.012NL
Ultra Librarian 3D Model Ultra Librarian PM2180.012NL CAD Model

Description

The Pulse PM2180.012NL is a surface mount power inductor designed for various power conversion applications. It is engineered to provide high efficiency and low core loss in DC-DC converters, power supplies, and other power electronic circuits. This inductor's compact size and robust construction make it suitable for high-density designs and harsh environments.

Applications:

  • DC-DC Converters: Used as a filter inductor in buck, boost, and buck-boost converters.
  • Power Supplies: Implemented in various power supply designs, including switched-mode power supplies (SMPS).
  • LED Lighting: Employed in LED driver circuits for efficient power delivery.
  • Point-of-Load (POL) Regulators: Used in POL converters to provide regulated voltage to specific loads.
  • Automotive Electronics: Suitable for automotive applications requiring high reliability and performance.

Features:

  • Surface Mount Design: Enables automated assembly and reduces board space requirements.
  • High Current Handling Capability: Designed to handle high currents without saturation.
  • Low Core Loss: Minimizes energy loss and improves overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Efficiency: Reduces energy loss and improves the efficiency of power conversion circuits.
  • Compact Size: Enables high-density designs and reduces the overall size of the application.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • Reliable Performance: Designed for reliable performance in harsh environments.
  • Simplified Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The PM2180.012NL inductor's electrical characteristics, such as inductance, saturation current, and DC resistance, are critical parameters for proper circuit design. It is essential to consider these parameters and the operating frequency when selecting this inductor for a specific application. Detailed specifications, including inductance vs. current curves and temperature characteristics, are available in the product datasheet.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess