Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.2V
Output Voltage MAX 5.5V
Output Current 750mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273541-TPS77801PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77801
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS77801PWP CAD Model

Description

Product Overview: TPS77801PWP by Texas Instruments

The TPS77801PWP is a high-performance, single-output Low-Dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device offers the advantage of fast transient response, low dropout voltage, and high output voltage accuracy, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, industrial control systems, and automotive products.

With a capability to deliver up to 750mA of output current, the TPS77801PWP ensures a stable and reliable power supply for sensitive electronic components. Its dropout voltage is exceptionally low, which enhances its efficiency and allows it to operate effectively even when the input-to-output voltage differential is minimal.

One of the key features of the TPS77801PWP is its adjustable output voltage, which can be set from 1.5V to 5.5V using external resistors. This flexibility allows designers to use the same part in different circuits without the need to stock multiple voltage variants. Additionally, the device boasts a tight output voltage tolerance of ±2%, ensuring precise voltage regulation for critical applications.

The TPS77801PWP is housed in a 20-pin HTSSOP (PWP) package, which is designed to minimize the footprint on printed circuit boards (PCBs) and is suitable for space-constrained applications. It also features built-in protection mechanisms, such as overcurrent protection and thermal shutdown, to safeguard the regulator and the downstream components from potential damage due to abnormal operating conditions.

For ease of design and application, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools. This support ensures that engineers can effectively incorporate the TPS77801PWP into their designs and bring stable, efficient power solutions to their products.

In summary, the TPS77801PWP from Texas Instruments is a versatile and robust LDO voltage regulator that offers designers the performance and flexibility required for today's demanding electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Rohm Semiconductor
IC REG LINEAR 1.8V 2A TO220FP
Need more? Email Us
ECAD model for BA18DD0T
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4836 $58.2868
31+ $3.6789 $114.0459
48+ $3.5640 $171.0720
65+ $3.4489 $224.1785
84+ $3.3340 $280.0560
113+ $2.9891 $337.7683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 678 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention