EN
  • EN
  • DE

TPS77201DGKR

Part No TPS77201DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING | IC REG LIN POS ADJ 150MA 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5.5V
Output Current 150mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number TPS77201
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1273497-TPS77201DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77201DGKR CAD Model

Description

Product Overview: TPS77201DGKR

The TPS77201DGKR is a high-quality, low-dropout (LDO) voltage regulator from the esteemed manufacturer Texas Instruments (TI). This component is designed to provide a stable and reliable power supply for a wide range of applications, with a focus on battery-powered and low-power devices. The TPS77201DGKR stands out for its exceptional performance in terms of dropout voltage, quiescent current, and accuracy, making it an excellent choice for sensitive electronic applications where power efficiency is critical.

Key Features

  • Output Voltage: The TPS77201DGKR offers a fixed output voltage of 2.1V, which is ideal for powering advanced microcontrollers, DSPs, and other digital ICs that require a precise voltage level.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO ensures minimal deviation from the target voltage, providing stable performance for sensitive components.
  • Low Dropout Voltage: The device features a very low dropout voltage, typically just 114mV at 150mA load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: It boasts a low quiescent current of 17µA in the active mode and 1µA in shutdown mode, contributing to the extended battery life of portable devices.
  • Thermal Protection: The TPS77201DGKR includes built-in thermal shutdown protection, safeguarding the device and the system from overheating.
  • Package: Housed in an 8-pin MSOP (DGK) package, the TPS77201DGKR is compact and suitable for space-constrained applications.

Applications

The TPS77201DGKR is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Wireless communication systems
  • Smart sensors
  • Medical devices

In conclusion, the TPS77201DGKR from Texas Instruments is a reliable and efficient LDO voltage regulator that offers a combination of low dropout voltage, high accuracy, and low power consumption, making it an excellent choice for engineers and designers looking to enhance the performance and battery life of their electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess