EN
  • EN
  • DE

TPS75115QPWPR

Part No TPS75115QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.5V 1.5A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.30V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS75115
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273323-TPS75115QPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75115QPWPR CAD Model

Description

Product Overview: TPS75115QPWPR from Texas Instruments

The TPS75115QPWPR is a highly reliable, low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's extensive range of power management integrated circuits and is specifically tailored for applications that require a stable and precise voltage supply. The TPS75115QPWPR is suitable for a variety of electronic devices, including but not limited to portable media players, handheld devices, and industrial control systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is essential for ensuring consistent performance in sensitive electronic circuits.
  • High Current Capability: With an output current capacity of up to 1.5A, the TPS75115QPWPR can power a wide range of components without compromising on efficiency or stability.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices where maximizing battery life is crucial.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
  • Fast Transient Response: The TPS75115QPWPR is designed to quickly respond to changes in load, ensuring a stable voltage supply during sudden demand spikes.
  • Low Noise: With its low output noise, this voltage regulator is perfect for powering noise-sensitive circuits such as precision analog-to-digital converters or RF systems.

Package and Quality

The TPS75115QPWPR is offered in a 20-pin HTSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on the PCB. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances. Texas Instruments' commitment to quality means that this product is manufactured to meet high reliability and performance standards, making it a suitable choice for critical and demanding applications.

Applications

The versatility of the TPS75115QPWPR makes it an excellent choice for a broad range of applications. It is particularly beneficial for systems that require a stable and clean power supply with a low voltage drop, such as:

  • Portable Electronic Devices
  • Microcontroller Power Supplies
  • Handheld Instruments
  • Industrial Controls
  • Point-of-Sale Machines

In summary, the TPS75115QPWPR from Texas Instruments is a robust, high-performance LDO regulator that ensures the reliable operation of electronic systems requiring precise voltage regulation with high current capabilities.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6747 $51.4217
27+ $3.8357 $103.5639
41+ $3.7158 $152.3478
56+ $3.5960 $201.3760
72+ $3.4761 $250.2792
97+ $3.1165 $302.3005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess