EN
  • EN
  • DE

TPS75100YFFR

Part No TPS75100YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 4 Output Linear - PWM Dimming 25mA 9-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 9-UFBGA, DSBGA
Case / Package 9-DSBGA
Family Name TPS75100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS75100YFFR-ND, 296-52087-6, 296-52087-1, 296-52087-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900960-TPS75100YFFR
Ultra Librarian 3D Model Ultra Librarian TPS75100YFFR CAD Model

Description

TPS75100YFFR by Texas Instruments

The TPS75100YFFR is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor technology. This device is designed to provide a reliable and efficient power solution for a wide range of applications, including portable electronics, wireless infrastructure, and industrial systems.

Key Features:

  • Adjustable Output Voltage: The TPS75100YFFR allows users to program the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Low Dropout (LDO) Regulator: This component features a low dropout regulator, ensuring stable operation even with very low voltage differences between the input and output, which enhances efficiency and conserves battery life in portable devices.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, thus ensuring long-term reliability and safety in operation.
  • Fast Transient Response: The TPS75100YFFR is designed to respond quickly to changes in load conditions, maintaining stable output voltage and protecting downstream components from voltage spikes and dips.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within a specified range, which can be used for power sequencing and system monitoring purposes.

Applications:

The versatility of the TPS75100YFFR makes it suitable for a diverse array of applications. It is particularly beneficial in scenarios where energy efficiency and stable power delivery are crucial. Some common applications include:

  • Smartphones and tablets
  • Portable media players
  • Wireless modems and routers
  • GPS devices
  • Medical monitoring equipment
  • Industrial sensors and controls

With its robust feature set and dependable performance, the TPS75100YFFR from Texas Instruments stands out as an exemplary choice for designers and engineers looking to optimize the power management systems within their electronic devices. Its compact form factor, combined with its high level of integration, makes it a valuable component in minimizing space and complexity in circuit design.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3222 $52.8880
95+ $1.0849 $103.0655
145+ $1.0510 $152.3950
200+ $1.0171 $203.4200
255+ $0.9832 $250.7160
345+ $0.8815 $304.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,729 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess