EN
  • EN
  • DE

TPS74518PQWDRBRQ1

Part No TPS74518PQWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 500-MA, LOW-IQ, HIGH- / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.215V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 36 µA
PSRR 57dB ~ 35dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS74518PQWDRBRQ1DKR,296-TPS74518PQWDRBRQ1TR,296-TPS74518PQWDRBRQ1CT
Standard Package 3,000
Win Source Part Number 963601-TPS74518PQWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74518PQWDRBRQ1 CAD Model

Description

Product Overview: TPS74518PQWDRBRQ1 from Texas Instruments

The TPS74518PQWDRBRQ1 is a highly reliable, automotive-grade, low-dropout (LDO) linear voltage regulator specifically designed by Texas Instruments to meet the rigorous standards of the automotive industry. This component offers a unique combination of features that make it an ideal choice for power-sensitive applications in modern vehicles.

Key Features

  • Output Voltage Accuracy: It maintains a high accuracy level with an output voltage tolerance of typically ±1%, ensuring precise voltage regulation for sensitive automotive electronics.
  • High-Performance: This LDO regulator can deliver up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 2.375V to 5.5V, allowing for flexible usage in different automotive electrical environments.
  • Low Dropout: The TPS74518PQWDRBRQ1 boasts a low dropout voltage, which enhances its efficiency and allows it to operate closer to the input voltage.
  • Stable with Low-ESR Output Capacitors: The device is stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR), providing better transient response and reliability.
  • Power Good (PG) Output: This feature provides a power good signal when the output voltage reaches a stable and regulated level, which is crucial for power sequencing in complex systems.
  • Thermal Shutdown and Overcurrent Protection: It includes safety features such as thermal shutdown and overcurrent protection to safeguard the device and the downstream components from damage due to excessive heat or current.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets the stringent requirements of automotive applications for temperature, reliability, and performance.

Applications

The TPS74518PQWDRBRQ1 is designed to support a wide range of applications within the automotive sector. It is particularly suited for infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other in-vehicle electronics that require a stable and reliable power supply.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS74518PQWDRBRQ1 is no exception. Its robust design and automotive-grade certification ensure that it can withstand the harsh conditions typically found in automotive environments, providing long-term reliability for critical vehicle systems.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7505 $52.5150
70+ $1.4363 $100.5410
110+ $1.3915 $153.0650
150+ $1.3466 $201.9900
195+ $1.3017 $253.8315
260+ $1.1670 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess