EN
  • EN
  • DE
  • IT

TPS73601DRBTG4

Part No TPS73601DRBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 400mA Low-Dropout Regulator with Reverse Current Protection | IC REG LINEAR POS ADJ 400MA 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.2V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 550μA
Maximum Supply Current 1mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number TPS73601
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1273282-TPS73601DRBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73601DRBTG4 CAD Model

Description

Overview of TPS73601DRBTG4

The TPS73601DRBTG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver precision, low-noise, and high-efficiency power regulation. This device is particularly suitable for sensitive applications that require a stable and clean power supply, such as RF and analog circuits, portable and battery-powered electronics, and precision instrumentation.

Key Features

  • Output Voltage Range: The TPS73601DRBTG4 offers an adjustable output voltage range from 1.2V to 5.5V, which allows for versatile applications across various voltage requirements.
  • High Accuracy: This LDO provides excellent regulation with a typical accuracy of 1% over line, load, and temperature variations, ensuring a reliable power supply for critical components.
  • Low Dropout Voltage: It features a low dropout voltage, typically 250mV at full load, which enhances efficiency, especially in battery-operated devices where extending battery life is crucial.
  • Low Noise: With an optimized design for low noise operation, this voltage regulator is ideal for powering noise-sensitive circuits without the need for additional noise suppression components.
  • Thermal Protection: The TPS73601DRBTG4 incorporates an internal thermal shutdown mechanism that protects the device and the system from overheating and potential damage.
  • Fast Transient Response: The device is capable of providing a fast transient response, which is essential for maintaining voltage stability during sudden changes in load.

Package and Availability

The TPS73601DRBTG4 comes in a compact 3mm x 3mm SON-8 (DRB) package, which is suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices.

Applications

  • RF and Analog Circuits
  • Portable/Battery-Powered Equipment
  • Microprocessor/DDR Memory Power Supplies
  • Medical and Healthcare Devices
  • Instrumentation and Measurement Systems

With its comprehensive set of features, the TPS73601DRBTG4 from Texas Instruments stands out as a versatile and reliable LDO voltage regulator suitable for a wide range of applications demanding high-quality power supplies.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8480 $51.7440
58+ $1.7311 $100.4038
90+ $1.6726 $150.5340
129+ $1.5556 $200.6724
167+ $1.4972 $250.0324
209+ $1.4387 $300.6883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,688 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess