The TPS73433DDCRQ1, manufactured by Texas Instruments, is a robust, high-precision, low-dropout voltage regulator designed specifically for automotive and industrial applications. This device is engineered to maintain a stable output voltage even under conditions of varying input voltages and output loads, making it an ideal choice for sensitive electronic systems.
Key Features
- Stable Output Voltage: The TPS73433DDCRQ1 provides a fixed output voltage of 3.3V, which is essential for consistent performance in electronic circuits.
- High Accuracy: With a precision output voltage tolerance of ±2%, the device ensures reliable operation of critical system components.
- Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, enhancing efficiency.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the downstream components from damage due to overheating or excessive current draw.
- Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to 125°C, suitable for harsh automotive environments.
Applications
The TPS73433DDCRQ1 is versatile and can be used across various applications, including:
- Automotive infotainment and telematics
- Power supplies for sensors and microcontrollers
- Industrial control systems
- Portable and battery-powered electronics
Package and Quality
The device is available in a small, leadless SOT-23 package, designated as DDCR, which is ideal for space-constrained applications. Furthermore, the TPS73433DDCRQ1 is qualified for automotive applications, complying with the AEC-Q100 standards, which underscores its reliability and quality for use in vehicles.
Conclusion
With its combination of precision, efficiency, and robust protection features, the Texas Instruments TPS73433DDCRQ1 voltage regulator is a dependable component for ensuring stable power supply in a wide array of electronic systems. Its automotive qualification and wide operating temperature range make it particularly well-suited for challenging environments where consistent performance is critical.