EN
  • EN
  • DE

TPS73213DBVT

Part No TPS73213DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection | IC REG LINEAR 1.3V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.3V
Maximum Dropout Voltage 0.15V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 550μA
Maximum Supply Current 950μA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS73213
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1273242-TPS73213DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73213DBVT CAD Model

Description

The TPS73213DBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is optimized for use in battery-powered and low-power applications, where maintaining energy efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.3V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
  • High Accuracy: The output voltage is highly accurate, with a tight tolerance, ensuring reliable operation of the connected components.
  • Low Dropout: With its low dropout design, the TPS73213DBVT can maintain regulation with minimal difference between the input and output voltages, which is essential for maximizing battery life in portable devices.
  • Current Capacity: It can deliver up to 250 mA of continuous output current, making it suitable for a wide range of applications.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Reverse Battery Protection: It also offers protection against reverse battery installation, which can be critical in preventing circuit damage.
  • Low Quiescent Current: The TPS73213DBVT has a very low quiescent current, which helps in extending the battery life of portable devices.

Applications

The TPS73213DBVT is suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • Handheld instrumentation

Package and Quality

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to high-quality products, and the TPS73213DBVT is no exception, undergoing rigorous testing to ensure reliability and performance.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9931 $51.8206
62+ $1.6354 $101.3948
95+ $1.5843 $150.5085
131+ $1.5332 $200.8492
169+ $1.4821 $250.4749
226+ $1.3288 $300.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess