EN
  • EN
  • DE

TPS73125MDBVREP

Part No TPS73125MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA ~ 750μA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273232-TPS73125MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73125-EP
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73125MDBVREP CAD Model

Description

Product Overview: TPS73125MDBVREP from Texas Instruments

The TPS73125MDBVREP, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.25V with an output accuracy of 2% over the full range of load and temperature variations. This component is a part of Texas Instruments' extensive range of power management integrated circuits, specifically tailored for stability, reliability, and efficiency, making it an ideal choice for sensitive applications.

Encased in a compact SOT-23-5 package, the TPS73125MDBVREP is optimized for space-conscious designs, allowing for seamless integration into a variety of electronic systems. The device is characterized for operation over a wide temperature range of –40°C to 125°C, ensuring consistent performance across diverse environmental conditions. This makes the TPS73125MDBVREP suitable for industrial, automotive, and commercial applications that demand high reliability and robustness.

Key Features

  • Output Voltage: Fixed 1.25V with high accuracy (2%)
  • Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltages
  • Thermal Protection: Integrated over-temperature shutdown feature to protect the device under extreme conditions
  • Stable with Low-ESR Capacitors: Compatible with ceramic, tantalum, and aluminum electrolytic capacitors, providing design flexibility
  • Power Supply Rejection Ratio (PSRR): Excellent noise suppression characteristics, ideal for noise-sensitive applications
  • Package: Small-footprint SOT-23-5 package suitable for space-limited applications
  • Temperature Range: Operational from –40°C to 125°C, catering to a wide array of usage scenarios

Applications

The TPS73125MDBVREP is versatile and can be used in various applications that require a stable and precise voltage supply. These include, but are not limited to:

  • Portable and battery-powered electronics
  • Sensitive analog and RF circuitry
  • Microcontroller or microprocessor power supplies
  • Healthcare and medical equipment
  • Automotive electronics and telematics

The combination of high accuracy, low dropout, and thermal protection features makes the TPS73125MDBVREP a reliable power solution for designers seeking to enhance the performance and stability of their electronic products.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3689 $50.5335
37+ $2.7643 $102.2791
57+ $2.6779 $152.6403
78+ $2.5915 $202.1370
100+ $2.5051 $250.5100
134+ $2.2460 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess