EN
  • EN
  • DE

TPS730285YZQR

Part No TPS730285YZQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-NOISE, HIGH PSRR, RF 200-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 2.85V 200MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.21V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 250μA
PSRR 68dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-UFBGA, DSBGA
Supplier Device Package 5-DSBGA
Family Part Number TPS730285
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273225-TPS730285YZQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS730285YZQR CAD Model

Description

Product Overview: TPS730285YZQR by Texas Instruments

The TPS730285YZQR is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments (TI). Designed to meet the needs of a broad range of applications, this device offers a stable and reliable power supply, ensuring optimal performance for your electronic circuits.

With an output voltage of 2.85V, the TPS730285YZQR is particularly suitable for systems that require a precise voltage level for accurate operations. Whether it's powering sensitive analog circuits, RF components, or microprocessors, this LDO regulator maintains a consistent voltage, even under varying load conditions and input voltage fluctuations.

Key Features:

  • High Accuracy: The TPS730285YZQR provides excellent load and line regulation, which translates to a stable output voltage with a high degree of accuracy, essential for sensitive applications.
  • Low Dropout: Its low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system and allowing for longer battery life in portable applications.
  • Low Noise: This device exhibits low output noise, making it an ideal choice for powering noise-sensitive components such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and audio devices.
  • Power Save Mode: The TPS730285YZQR includes a power save mode that reduces power consumption during light load conditions, thereby extending battery life in portable electronics.

Applications:

The versatility of the TPS730285YZQR allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Power management for DSPs and microcontrollers

With its compact size, the TPS730285YZQR comes in a small YZQ package, making it an excellent choice for space-constrained applications. Its operational temperature range ensures reliability across a wide range of environmental conditions. Overall, Texas Instruments' TPS730285YZQR LDO voltage regulator is a high-quality component that offers a blend of performance, efficiency, and versatility, suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7828 $50.8820
160+ $0.6423 $102.7680
245+ $0.6223 $152.4635
335+ $0.6022 $201.7370
430+ $0.5821 $250.3030
575+ $0.5219 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess