EN
  • EN
  • DE

TPS728120150DRVR

Part No TPS728120150DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA Low-Dropout Linear Regulator with Pin-Selectable Dual-Voltage Level Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.2V, 1.5V
Voltage Dropout (Maximum) 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 80μA ~ 120μA
PSRR 65dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1273216-TPS728120150DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS728120150
Introduction Date September 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS728120150DRVR CAD Model

Description

The TPS728120150DRVR is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronics that require a consistent power source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is suitable for powering low-voltage logic and analog circuits.
  • High Accuracy: The output voltage is highly accurate, with a precision level that ensures reliable operation of the end application.
  • Low Dropout: With its low dropout feature, the TPS728120150DRVR can maintain a stable output voltage even when the input-to-output voltage differential is minimal.
  • Current Capacity: It can supply up to 150mA of output current, catering to a wide range of power requirements.
  • Thermal Performance: The device is equipped with excellent thermal performance characteristics, ensuring it operates within safe temperature ranges under various load conditions.
  • Package Type: It comes in a compact 6-pin SON package, which is designed for space-constrained applications.

Applications

The TPS728120150DRVR is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Medical devices
  • Power supply for DSPs, MCUs, and FPGAs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS728120150DRVR is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected from TI products. Users can trust this LDO regulator to provide a reliable power solution for their critical applications.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1719 $52.7355
105+ $0.9616 $100.9680
165+ $0.9316 $153.7140
225+ $0.9015 $202.8375
290+ $0.8715 $252.7350
385+ $0.7813 $300.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,401 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess