EN
  • EN
  • DE

TPS72518DCQG4

Part No TPS72518DCQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR | IC REG LINEAR 1.8V 1A SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.32V at 1A
Output Current 1A
Current - Quiescent (Iq) 225μA
Maximum Supply Current 325μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS72518
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273187-TPS72518DCQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72518DCQG4 CAD Model

Description

Product Overview: TPS72518DCQG4 from Texas Instruments

The TPS72518DCQG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output voltage. This component is an ideal solution for powering sensitive electronic circuits that require a consistent voltage level to operate correctly. The TPS72518DCQG4 is widely used in a variety of applications, including but not limited to, portable devices, wireless communication systems, and digital electronics that demand low power consumption and high power supply rejection.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 1.8V, which is essential for many digital ICs and microprocessors.
  • High Accuracy: Ensures tight output voltage regulation, maintaining the voltage within a narrow range, even under varying load conditions and input voltage fluctuations.
  • Low Dropout: With its low dropout performance, the TPS72518DCQG4 can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient for battery-powered applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the electronic components from potential damage due to excessive heat or current.
  • Low Quiescent Current: The TPS72518DCQG4 is designed for low quiescent current, significantly reducing the power consumption when the device is in idle mode, thus extending battery life in portable applications.
  • Fast Transient Response: The LDO's fast transient response ensures that the output voltage remains stable during rapid changes in load, which is critical for high-performance digital circuits.

Applications

The versatility of the TPS72518DCQG4 makes it suitable for a broad range of applications. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Wireless communication devices including routers, modems, and RF transceivers
  • Microcontroller and microprocessor power supplies
  • Memory, DSP, and FPGA power supplies
  • Medical devices that require precise and reliable power management

With its robust feature set and reliable performance, the TPS72518DCQG4 from Texas Instruments stands out as a superior choice for designers seeking an efficient and durable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess