EN
  • EN
  • DE

TPS71825-12DRVR

Part No TPS71825-12DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 200mA Output, Low Noise, High PSRR Low-Dropout Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6.5V
Output Voltage 2.5V, 1.2V
Output Current 200mA
Operating Supply Current 160μA ~ 250μA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1273153-TPS71825-12DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71825
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Japan ,Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71825-12DRVR CAD Model

Description

Product Overview: TPS71825-12DRVR from Texas Instruments

The TPS71825-12DRVR is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, high-performance component is engineered to provide a stable and efficient power supply for a wide range of applications, including portable devices, wireless communication, and power-sensitive digital systems.

Key Features

  • Output Voltage: The TPS71825-12DRVR offers a fixed output voltage of 1.2V, suitable for powering low-voltage digital circuits and ensuring consistent performance.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this LDO ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Low Dropout: The low dropout voltage of the TPS71825-12DRVR minimizes power loss and improves efficiency, making it ideal for battery-powered applications where energy conservation is paramount.
  • Current Capacity: It can deliver up to 200mA of continuous output current, providing sufficient power for various low-power devices.
  • Thermal Performance: The device is packaged in a small, 6-pin SON package with excellent thermal performance, ensuring reliable operation even in challenging thermal environments.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR, this LDO regulator effectively suppresses power supply noise, contributing to the stability of the output voltage.
  • Low Quiescent Current: The TPS71825-12DRVR boasts a low quiescent current, which extends battery life by reducing standby power consumption.

Applications

The versatility of the TPS71825-12DRVR allows it to be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth devices
  • Handheld instrumentation
  • GPS receivers
  • Portable media players

Quality and Reliability

TI's commitment to quality ensures that the TPS71825-12DRVR meets the highest standards of reliability and performance. The device is designed to withstand harsh conditions and is rigorously tested to guarantee a long operational lifespan.

In conclusion, the TPS71825-12DRVR from Texas Instruments is a top-tier LDO voltage regulator that offers precise voltage control, high efficiency, and reliable operation for a multitude of electronic applications.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3660 $54.6400
90+ $1.1208 $100.8720
140+ $1.0858 $152.0120
195+ $1.0508 $204.9060
250+ $1.0157 $253.9250
330+ $0.9107 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess