EN
  • EN
  • DE

TPS71319DRCR

Part No TPS71319DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 250 mA Output, UltraLow Noise, High PSRR, Low-Dropout Linear Regulator with Integrated SVS | IC REG LIN POS ADJ 250MA 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V (1.8V)
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.4V at 500mA
Output Current 250mA
Current - Quiescent (Iq) 250μA
Maximum Supply Current 600μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273131-TPS71319DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71319DRCR CAD Model

Description

Product Overview: Texas Instruments TPS71319DRCR

The TPS71319DRCR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and precise output voltage for a wide range of applications. This regulator is part of TI’s expansive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • Output Voltage Accuracy: The TPS71319DRCR offers excellent regulation with an output voltage accuracy of ±2%, ensuring reliable performance for sensitive circuits.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, making it ideal for battery-powered applications where efficiency is crucial.
  • High Output Current: Capable of supplying up to 150mA of output current, this device can power a variety of low-power ICs and microcontrollers.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: The TPS71319DRCR includes overcurrent protection to safeguard the regulator and the load from excessive current conditions.
  • Wide Operating Temperature Range: This LDO is designed to operate over a broad temperature range, from -40°C to 125°C, suitable for industrial applications.

Applications

The TPS71319DRCR is versatile and can be used in various applications, including:

  • Portable Electronics
  • Wireless LAN Cards
  • Power Supplies for DSPs and MCUs
  • Medical Equipment
  • Automotive Infotainment Systems

Package and Availability

The device comes in a small, lead-free, RoHS-compliant SON-10 package, identified by the DRCR suffix, minimizing the footprint on the PCB and making it suitable for space-constrained applications. The TPS71319DRCR is available for purchase from Texas Instruments and authorized distributors, ensuring easy integration into your design projects.

With its robust feature set and reliable performance, the TPS71319DRCR from Texas Instruments stands out as a solid choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess