EN
  • EN
  • DE

TPS65950A3ZXN

Part No TPS65950A3ZXN
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management/Audio Codec | IC PWR MGMT 11 LDO TXRX 209NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications Mobile/OMAP
Supply Voltage (V) 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 209-VFBGA
Supplier Device Package 209-NFBGA
Family Part Number TPS65950
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1273087-TPS65950A3ZXN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65950A3ZXN CAD Model

Description

The TPS65950A3ZXN is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications including smartphones, tablets, and other portable electronics. This advanced PMIC combines a multitude of features to provide a comprehensive power management solution, ensuring efficient operation, extended battery life, and reliability for the end-user's device.

At the heart of the TPS65950A3ZXN lies a versatile power management system that includes multiple DC/DC converters, LDO regulators, and an integrated USB 2.0 transceiver. The device features a SmartReflex™ technology that enables dynamic voltage scaling, allowing the system to adjust the voltage supply in response to performance demands, thereby reducing power consumption and heat dissipation.

The PMIC also boasts an audio codec with a high-quality stereo DAC, stereo ADC, and an integrated microphone bias supply, making it an excellent choice for multimedia applications. Its power sequencing capabilities ensure that each subsystem is powered up and down in the correct order, safeguarding the device from potential damage due to incorrect voltage application.

The TPS65950A3ZXN's flexibility is further enhanced by its programmable voltage regulators, which can be configured to meet the specific needs of the application. This customization extends to the integrated power-on reset and watchdog timer functions, providing additional system stability and protection.

Security is a critical aspect of modern electronics, and the TPS65950A3ZXN addresses this need with an integrated hardware security module. This feature ensures secure boot processes and helps protect sensitive data from unauthorized access.

Designed with the future in mind, the TPS65950A3ZXN is compatible with a wide range of processors and supports the I2C communication protocol for easy integration into complex systems. Its compact BGA package allows for a small footprint on the PCB, making it an ideal choice for space-constrained applications.

In summary, the TPS65950A3ZXN from Texas Instruments is a sophisticated, all-in-one power management solution that delivers high performance, flexibility, and security, making it an indispensable component for modern portable electronics.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4083 $62.0415
10+ $10.1812 $101.8120
16+ $9.8630 $157.8080
21+ $9.5449 $200.4429
28+ $9.2267 $258.3476
37+ $8.2722 $306.0714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess