EN
  • EN
  • DE

TPS659121YFFR

Part No TPS659121YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU MGMT 81DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Processor
Operating Supply Current 32μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 81-DSBGA (3.6x3.6)
Win Source Part Number 034539-TPS659121YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659121YFFR CAD Model

Description

The TPS659121YFFR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), designed for a wide range of applications that require efficient power distribution and management. This advanced PMIC is suitable for use in portable electronics, embedded systems, and IoT devices, offering a comprehensive solution for power regulation and system control.

Key Features:

  • Multiple Power Rails: The TPS659121YFFR comes equipped with a variety of power rails, including step-down converters, low-dropout regulators (LDOs), and switchable power outputs. This allows the PMIC to provide stable and efficient power to various components of a system.
  • Programmable Voltage Levels: The device features programmable voltage levels on its power outputs, enabling precise power delivery tailored to the needs of specific components.
  • Advanced Power Sequencing: With its integrated power sequencing capabilities, the TPS659121YFFR can control the order in which the power rails are enabled or disabled, ensuring proper system startup and shutdown.
  • Integrated Real-Time Clock (RTC): The inclusion of an RTC allows for time-keeping and scheduling functions within the system, which is crucial for applications that require time-sensitive operations.
  • I2C Interface: The PMIC features an I2C interface for communication, enabling system designers to program and monitor the device through a standard serial bus.

Applications:

The versatility of the TPS659121YFFR makes it an ideal choice for a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • IoT Devices
  • Embedded Computing Systems

Reliability and Performance:

Designed with reliability in mind, the TPS659121YFFR is built to meet the stringent requirements of modern electronic devices. It ensures low quiescent current for power-saving modes, thermal shutdown protection, and under-voltage lockout, contributing to the overall system stability and longevity.

For developers and engineers looking for a robust power management solution, the TPS659121YFFR by Texas Instruments offers the functionality and flexibility to meet the demanding needs of today's electronic devices.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2029 $50.6667
56+ $1.8075 $101.2200
86+ $1.7510 $150.5860
119+ $1.6945 $201.6455
153+ $1.6380 $250.6140
205+ $1.4686 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,891 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess