EN
  • EN
  • DE

TPS659119EAIPFPRQ1

Part No TPS659119EAIPFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU W/DCDC CTRLR 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automotive
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 1112653-TPS659119EAIPFPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659119EAIPFPRQ1 CAD Model

Description

The TPS659119EAIPFPRQ1 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed specifically for automotive applications. This advanced chip offers a comprehensive solution for power supply requirements in automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require reliable and efficient power distribution.

Key Features

  • Multi-Channel Power Management: The TPS659119EAIPFPRQ1 includes multiple DC/DC converters, LDOs (Low Drop-Out regulators), and switchable outputs to power various subsystems efficiently.
  • High Integration: This PMIC integrates a significant number of power management features into a single chip, reducing the need for additional components and simplifying the power supply design.
  • Programmable Sequencing: The device supports programmable power-on sequencing, which is essential for managing the start-up of different system components in a controlled manner.
  • Quality and Reliability: As part of Texas Instruments' automotive product lineup, this device is designed to meet the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Automotive Instrument Clusters

Technical Specifications

The TPS659119EAIPFPRQ1 operates over a wide input voltage range and offers multiple output voltage rails, which can be configured via I2C interface for flexible power management. It also includes safety features such as over-voltage, under-voltage, and thermal protection to ensure stable operation under various conditions.

Package and Availability

This PMIC is available in a QFN package that is suitable for space-constrained automotive applications. For detailed product specifications, technical documents, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4182 $57.0910
11+ $9.3688 $103.0568
17+ $9.0761 $154.2937
23+ $8.7833 $202.0159
30+ $8.4905 $254.7150
40+ $7.6122 $304.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess