EN
  • EN
  • DE

TPS65910DA1RSLR

Part No TPS65910DA1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 360µA
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Standard Package 1 pcs
Win Source Part Number 707985-TPS65910DA1RSLR
Ultra Librarian 3D Model Ultra Librarian TPS65910DA1RSLR CAD Model

Description

Overview of TPS65910DA1RSLR by Texas Instruments

The TPS65910DA1RSLR is a highly integrated power management IC (PMIC) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to meet the power requirements of multicore processors, the TPS65910DA1RSLR is an optimal solution for a wide range of applications, including portable media players, smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Power Rails: This PMIC offers four configurable step-down converters with high efficiency for processor cores, memory, and I/O systems.
  • Flexible Power Sequencing: It includes power sequencing compatible with most processor requirements, ensuring safe power up and down for all connected components.
  • Integrated LDOs: The device boasts eight LDO (Low-Dropout) regulators that are programmable for a wide range of output voltages, providing additional flexibility for powering peripherals.
  • RTC Supply: A dedicated real-time clock (RTC) power supply is included, ensuring clock functionality even when the main system power is off.
  • Interface Options: The TPS65910DA1RSLR features an I2C interface for programming and control, allowing for dynamic voltage scaling and power management optimization.

Advantages

  • Integration: By integrating multiple power management functions into a single chip, the TPS65910DA1RSLR reduces system complexity and the need for additional components, leading to cost savings and reduced board space.
  • Performance: Its high-efficiency power conversion extends battery life, which is critical for portable devices.
  • Customization: The programmable nature of the PMIC allows designers to customize power settings to match specific system requirements, enhancing performance and reliability.

Applications

The TPS65910DA1RSLR is ideal for powering multicore ARM Cortex-A8 and A9 processors, among others, and can be used in various portable electronic devices. Its robust design and comprehensive feature set make it a versatile component for any power-sensitive application.

With its advanced power management capabilities and Texas Instruments' reputation for quality, the TPS65910DA1RSLR stands out as a top choice for designers looking to optimize their power systems in compact and energy-efficient devices.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess