EN
  • EN
  • DE

TPS65910D1A1RSLR

Part No TPS65910D1A1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 360µA
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Standard Package 1 pcs
Win Source Part Number 378580-TPS65910D1A1RSLR
Ultra Librarian 3D Model Ultra Librarian TPS65910D1A1RSLR CAD Model

Description

Overview of Texas Instruments TPS65910D1A1RSLR

The TPS65910D1A1RSLR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This PMIC efficiently manages power requirements by providing multiple regulated power rails, system management functions, and a range of user-programmable features that enhance system performance and extend battery life.

Key Features

  • Multiple Power Outputs: The device includes four high-efficiency step-down converters, six low-dropout regulators (LDOs), and an RTC supply, which provide a comprehensive power solution in a single package.
  • Integrated Power Sequencing: TPS65910D1A1RSLR offers programmable power sequencing capabilities, ensuring that the system's power rails are turned on and off in the correct order to protect the hardware and ensure stable operation.
  • Flexible Configuration: It supports both I2C and SPI interfaces, allowing for easy configuration and control of the device's settings to match specific application requirements.
  • Low Power Consumption: With its advanced power-saving modes, the PMIC minimizes quiescent current, thereby reducing power consumption when the system is in standby or idle states.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Consumer Electronics

Technical Specifications

  • Input Voltage Range: 2.5V to 5.5V, suitable for single-cell Li-ion batteries and other standard power sources.
  • Output Voltage Range: The step-down converters and LDOs support a wide range of output voltages, making it versatile for different IC requirements.
  • Package: The device is available in a compact 48-pin QFN package, ideal for space-constrained applications.
  • Temperature Range: Designed to operate in a broad temperature range, making it suitable for various environments and conditions.

The TPS65910D1A1RSLR from Texas Instruments exemplifies the company's commitment to providing innovative, comprehensive power management solutions that meet the evolving needs of modern electronics. By integrating multiple power regulators with smart management features, this PMIC stands out as a robust choice for designers looking to optimize their system's power efficiency and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0431 $53.0431
3+ $43.5225 $130.5675
4+ $42.1624 $168.6496
5+ $40.8024 $204.0120
7+ $39.4423 $276.0961
9+ $35.3621 $318.2589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess