EN
  • EN
  • DE

MC40XS6500BEKR2

Part No MC40XS6500BEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 5
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 7V ~ 18V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Current - Output (Max) 3.9A
Rds On (Typ) 40mOhm
Input Type -
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 32-HSOP
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Base Product Number MC40XS6500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379114-MC40XS6500BEKR2
Ultra Librarian 3D Model Ultra Librarian MC40XS6500BEKR2 CAD Model

Description

Product Overview: NXP MC40XS6500BEKR2

The NXP MC40XS6500BEKR2 is a sophisticated multi-output, high-side switch with SPI control tailored to meet the demanding requirements of automotive and industrial applications. It is part of NXP's SBC (System Basis Chip) family, designed to manage various loads with enhanced energy efficiency and system reliability.

Key Features

  • Multiple Switch Outputs: This device features four high-side outputs, which can be used to drive different types of loads, such as bulbs, solenoids, and motors.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for seamless communication and control between the MC40XS6500BEKR2 and a microcontroller, enabling the user to control the outputs with precision.
  • Enhanced Protection: It comes with a wide range of protection features, including overcurrent, overtemperature, and undervoltage shutdown, ensuring the safety and longevity of the system.
  • High Voltage Capability: The device is designed to handle significant voltage levels, making it suitable for automotive environments where voltage transients are common.

Applications

The NXP MC40XS6500BEKR2 is ideal for a variety of applications. In the automotive sector, it's used in body control modules, lighting control, and HVAC systems. For industrial applications, it can be found in factory automation and process control systems, where reliable switching and control of high-power devices are essential.

Quality and Reliability

Built to meet the rigorous standards of the automotive industry, the MC40XS6500BEKR2 is AEC-Q100 qualified, which is a testament to its performance under harsh conditions. Its robust design ensures that it can withstand the thermal and mechanical stresses typical of automotive and industrial environments.

Conclusion

With its combination of flexibility, robust protection features, and high voltage capability, the NXP MC40XS6500BEKR2 stands out as a reliable and versatile solution for driving and managing loads in complex automotive and industrial systems. Its integration into such systems can significantly enhance performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess