EN
  • EN
  • DE

TPS659102A1RSL

Part No TPS659102A1RSL
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management Unit Top Specification | IC PWR MGMT 8 LDO 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Applications Handheld/Mobile Devices, OMAP
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Family Part Number TPS659102
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1273070-TPS659102A1RSL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659102A1RSL CAD Model

Description

The TPS659102A1RSL is a highly integrated power management IC (PMIC) from the reputable manufacturer Texas Instruments, designed to cater to a wide array of applications, particularly in the portable and handheld electronics market. This PMIC is engineered to provide a comprehensive solution for managing the power requirements of processors and peripheral devices within a system.

Key Features

  • Multiple Power Rails: The TPS659102A1RSL provides several configurable voltage rails, ensuring compatibility with various components and subsystems, including core processors, memory, and I/O interfaces.
  • Integrated Power Control: It features an array of DC/DC converters and LDO regulators, allowing for precise power delivery and voltage scaling to optimize performance and power efficiency.
  • Programmable Sequencing: The device includes programmable sequencing logic, enabling the user to define power-up and power-down sequences, which is crucial for maintaining system integrity and reliability.
  • I2C Interface: An I2C interface facilitates communication between the PMIC and the host processor, allowing for dynamic control of power settings and system diagnostics.

Applications

The versatility of the TPS659102A1RSL makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

The TPS659102A1RSL is offered in a compact 48-pin QFN package that is optimized for space-constrained applications. It operates over a wide temperature range, making it suitable for use in diverse environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TPS659102A1RSL is manufactured to the highest quality standards, ensuring exceptional performance and reliability. Texas Instruments provides comprehensive technical support and documentation, making the integration of the TPS659102A1RSL into your design a seamless process.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5811 $52.6488
19+ $5.3998 $102.5962
29+ $5.2311 $151.7019
40+ $5.0624 $202.4960
52+ $4.8936 $254.4672
69+ $4.3874 $302.7306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,077 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess